RH850G3M RH850/D1L Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
IC MCU
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F701421EAFD-C#BA1 | R7F701421EAFD-C#BA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active |
| Clock Speed | 120 MHz | 120 MHz |
| RAM | 256 KB | 256 KB |