Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R7F701414EAFB#AA0 R7F701414EAFB#AA0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891131-R7F701414EAFB #AA0 Features: series Microcontroller IC Package: Tray Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891131-R7F701414EAFB #AA0 Features: series Microcontroller IC Package: Tray Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R7F701414EAFB#AA0 - 891131-R7F701414EAFB#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R7F701414EAFB#AA0
891131-R7F701414EAFB#AA0
Embedded - Embedded - Microcontrollers - R7F701414EAFB#AA0 891131-R7F701414EAFB#AA0
Manufacturer: Renesas Electronics America Win Source Part Number: 891131-R7F701414EAFB #AA0 Features: series Microcontroller IC Package: Tray Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 891131-R7F701414EAFB#AA0
Features: series Microcontroller IC
Package: Tray
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
32-bit 32BIT Embedded Microcontroller MCU - 685-R7F701414EAFB#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R7F701414EAFB#AA0
32-bit 32BIT Embedded Microcontroller MCU 685-R7F701414EAFB#AA0
IC MCU 32BIT LFQFP Product overview: R7F701414EAFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F701414EAFB#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT LFQFP Product overview: R7F701414EAFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F701414EAFB#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - R7F701414EAFB#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F701414EAFB#AA0
Microcontrollers R7F701414EAFB#AA0
- Microcontroller IC

- Microcontroller IC

Buy Now
Embedded - Microcontrollers - R7F701414EAFB#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F701414EAFB#AA0
Embedded - Microcontrollers R7F701414EAFB#AA0
IC MCU 32BIT LFQFP

IC MCU 32BIT LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F701414EAFB#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F701414EAFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F701414EAFB#AA0
IC MCU 32BIT LFQFP

IC MCU 32BIT LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891131-R7F701414EAFB#AA0 685-R7F701414EAFB#AA0 R7F701414EAFB#AA0 R7F701414EAFB#AA0 R7F701414EAFB#AA0
Product Name Embedded - Embedded - Microcontrollers - R7F701414EAFB#AA0 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers