IC MCU 32BIT 512KB FLASH 272BGA
IC MCU 32BIT 512KB FLASH 272BGA
RH850G3M RH850/D1M Microcontroller IC 32-Bit Single-Core 160MHz 5MB (5M x 8) FLASH 272-BGA (21x21)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F701407EABG-C#AC1 | R7F701407EABG-C#AC1 | R7F701407EABG-C#AC1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 160 MHz | 160 MHz | |
| RAM | 512 KB | 512 KB | |
| Supply Voltage | 5.5 to 2.7 volts |