Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7F701406EABG#KC0

Description
Win Source Part Number: 1087505-R7F701406EAB G#KC0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RH850/D1M Core Processor: RH850G3M Speed: 160MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 126 Program Memory Size: 3.75MB (3.75M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 512K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 272-BGA Supplier Device Package: 272-BGA (21x21) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. Mfr: Renesas Electronics America Inc Other Names: 559-R7F701406EABG#KC 0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1087505-R7F701406EAB G#KC0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RH850/D1M Core Processor: RH850G3M Speed: 160MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 126 Program Memory Size: 3.75MB (3.75M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 512K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 272-BGA Supplier Device Package: 272-BGA (21x21) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. Mfr: Renesas Electronics America Inc Other Names: 559-R7F701406EABG#KC 0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087505-R7F701406EABG#KC0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087505-R7F701406EABG#KC0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087505-R7F701406EABG#KC0
Win Source Part Number: 1087505-R7F701406EAB G#KC0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RH850/D1M Core Processor: RH850G3M Speed: 160MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 126 Program Memory Size: 3.75MB (3.75M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 512K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 272-BGA Supplier Device Package: 272-BGA (21x21) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. Mfr: Renesas Electronics America Inc Other Names: 559-R7F701406EABG#KC 0 Product Status: Obsolete

Win Source Part Number: 1087505-R7F701406EABG#KC0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RH850/D1M
Core Processor: RH850G3M
Speed: 160MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 126
Program Memory Size: 3.75MB (3.75M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 512K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 272-BGA
Supplier Device Package: 272-BGA (21x21)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 73 pct.
Mfr: Renesas Electronics America Inc
Other Names: 559-R7F701406EABG#KC0
Product Status: Obsolete

Buy Now
Embedded Microcontroller MCU - 685-R7F701406EABG#KC0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-R7F701406EABG#KC0
Embedded Microcontroller MCU 685-R7F701406EABG#KC0
IC MICROCONTROLLER Product overview: R7F701406EABG#KC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F701406EABG#KC 0 can be used for catalog matching and distributor lookup.

IC MICROCONTROLLER Product overview: R7F701406EABG#KC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F701406EABG#KC0 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F701406EABG#KC0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F701406EABG#KC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F701406EABG#KC0
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site
Microcontrollers - R7F701406EABG#KC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F701406EABG#KC0
Microcontrollers R7F701406EABG#KC0
RH850G3M RH850/D1M Microcontroller IC 32-Bit Single-Core 160MHz 3.75MB (3.75M x 8) FLASH 272-BGA (21x21)

RH850G3M RH850/D1M Microcontroller IC 32-Bit Single-Core 160MHz 3.75MB (3.75M x 8) FLASH 272-BGA (21x21)

Buy Now
Embedded - Microcontrollers - R7F701406EABG#KC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F701406EABG#KC0
Embedded - Microcontrollers R7F701406EABG#KC0
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1087505-R7F701406EABG#KC0 685-R7F701406EABG#KC0 R7F701406EABG#KC0 R7F701406EABG#KC0 R7F701406EABG#KC0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 160 MHz 160 MHz 160 MHz
RAM 3750 KB 512 KB 512 KB 512 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details