RH850G3M RH850/P1M-E Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LFQFP
IC MCU 32BIT 1MB FLASH 100LFQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F701381EAFP-C#AA2 | R7F701381EAFP-C#AA2 | R7F701381EAFP-C#AA2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 160 MHz | 160 MHz | |
| RAM | 192 KB | 192 KB |