RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LFQFP
IC MCU 32BIT 2MB FLASH 176LFQFP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010574AFP-C#AA4 | R7F7010574AFP-C#AA4 | R7F7010574AFP-C#AA4 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 192 KB | 192 KB |