RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LFQFP
IC MCU 32BIT 2MB FLASH 144LFQFP
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010493AFP#AA3-ND | R7F7010493AFP#AA3 | R7F7010493AFP#AA3 | R7F7010493AFP#AA3 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |
| Bits | Other; A/D 24x10b, 24x12b | |||
| RAM | 192 KB | 192 KB | 192 KB | |
| ROM | 2000 KB |