RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 96MHz 768KB (768K x 8) FLASH 80-LFQFP (12x12)
IC MCU 32BIT FLASH SMD
IC MCU 32BIT FLASH SMD
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010424AFP-C#KA2 | R7F7010424AFP-C#KA2 | R7F7010424AFP-C#KA2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 96 MHz | 96 MHz | |
| RAM | 96 KB | 96 KB |