IC MCU 32BIT 768KB FLASH 80LFQFP
IC MCU 32BIT 768KB FLASH 80LFQFP
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 80-LFQFP (12x12)
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010423AFP#KA2 | R7F7010423AFP#KA2 | R7F7010423AFP#KA2 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 96 KB | 96 KB |