RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 176-LFQFP (24x24)
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 768KB FLSH 176LFQFP
IC MCU 32BIT 768KB FLSH 176LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010323AFP#YR3-ND | R7F7010323AFP#YR3 | R7F7010323AFP#YR3 | R7F7010323AFP#YR3 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |
| Bits | Other; A/D 28x10b, 32x12b | |||
| RAM | 96 KB | 96 KB | 96 KB | |
| ROM | 768 KB |