Renesas Electronics Corporation Microcontrollers R7F100GPJ2DFA#HA0

Description
IC MCU 16BIT 256KB FLSH 100LQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLSH 100LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F100GPJ2DFA#HA0TR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 256KB FLSH 100LQFP

IC MCU 16BIT 256KB FLSH 100LQFP

Buy Now Datasheet
Microcontrollers - R7F100GPJ2DFA#HA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F100GPJ2DFA#HA0
Microcontrollers R7F100GPJ2DFA#HA0
RL78 RL78/G23 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x20)

RL78 RL78/G23 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x20)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F100GPJ2DFA#HA0TR-ND R7F100GPJ2DFA#HA0
Product Name Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 20x10b, 8x12b; D/A 2x8b
RAM 24 KB 24 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers