Renesas Electronics Corporation Microcontrollers R7F100GMK2DFB#BA0

Description
IC MCU 16BIT 384KB FLASH 80LQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 384KB FLASH 80LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F100GMK2DFB#BA0-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 384KB FLASH 80LQFP

IC MCU 16BIT 384KB FLASH 80LQFP

Buy Now Datasheet
Microcontrollers - R7F100GMK2DFB#BA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F100GMK2DFB#BA0
Microcontrollers R7F100GMK2DFB#BA0
RL78 RL78/G23 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 80-LFQFP (12x12)

RL78 RL78/G23 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 80-LFQFP (12x12)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F100GMK2DFB#BA0-ND R7F100GMK2DFB#BA0
Product Name Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 17x8/10b/12b; D/A 2x8b
RAM 32 KB 32 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers