IC MCU 16BIT 256KB FLASH 64LFQFP
RL78/G23
RL78 RL78/G23 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F100GLJ3CFB#AA0-ND | R7F100GLJ3CFB#AA0 | R7F100GLJ3CFB#AA0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 12x8/10b/12b; D/A 2x8b | ||
| RAM | 24 KB | 24 KB | 24 KB |
| ROM | 256 KB |