IC MCU 16BIT 256KB FLASH 64LQFP
RL78 RL78/G23 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (12x12)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F100GLJ3CFA#HA0TR-ND | R7F100GLJ3CFA#HA0 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 12x10b, 8x12b; D/A 2x8b | |
| RAM | 24 KB | 24 KB |
| ROM | 256 KB |