IC MCU 16BIT 128KB FLASH 52LQFP
RL78 RL78 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)
RL78/G23
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F100GJG2DFA#AA0-ND | R7F100GJG2DFA#AA0 | R7F100GJG2DFA#AA0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 12x8/10b/12b; D/A 2x8b | ||
| RAM | 16 KB | 16 KB | 16 KB |
| ROM | 128 KB |