The R7F100GFG2DFP#AA0 is a microcontroller from Quarktwin Technology Ltd. that features a 16-bit RL78 CPU core with a maximum operating frequency of 32 MHz. It offers a flash memory capacity of 128 KB and up to 48 KB of RAM, making it suitable for a variety of applications. The device operates within a voltage range of 1.6 to 5.5 V and supports multiple low-power modes, including HALT, STOP, and SNOOZE modes, achieving an operating current as low as 41 µA/MHz and a holding current of 210 nA. The microcontroller includes a high-speed on-chip oscillator with selectable frequencies, a data transfer controller for efficient data handling, and a capacitive sensing unit capable of supporting up to 64 keys. It also features a variety of serial interfaces, including multiple channels for UART, I2C, and SPI, as well as an integrated A/D converter with up to 26 channels. The operating temperature range extends from -40 to +85°C for consumer applications and up to +105°C for industrial applications, making it versatile for different environments. Overall, the R7F100GFG2DFP#AA0 is designed for low-power applications requiring efficient processing and a range of integrated features, making it a suitable choice for engineers looking for a reliable microcontroller solution.
IC MCU 16BIT 128KB FLASH 44LQFP
RL78 RL78 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)
RL78/G23
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F100GFG2DFP#AA0-ND | R7F100GFG2DFP#AA0 | R7F100GFG2DFP#AA0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 10x8/10b/12b; D/A 2x8b | ||
| RAM | 16 KB | 16 KB | 16 KB |
| ROM | 128 KB |