Renesas Electronics Corporation Microcontrollers R7F0E014D2CFP#AA1

Description
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F0E014D2CFP#AA1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R7F0E014D2CFP#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F0E014D2CFP#AA1
Microcontrollers R7F0E014D2CFP#AA1
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)

Buy Now
Embedded - Microcontrollers - R7F0E014D2CFP#AA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F0E014D2CFP#AA1
Embedded - Microcontrollers R7F0E014D2CFP#AA1
IC MCU 32BIT 1.5MB FLSH 100LFQFP

IC MCU 32BIT 1.5MB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F0E014D2CFP#AA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F0E014D2CFP#AA1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F0E014D2CFP#AA1
IC MCU 32BIT 1.5MB FLSH 100LFQFP

IC MCU 32BIT 1.5MB FLSH 100LFQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F0E014D2CFP#AA1-ND R7F0E014D2CFP#AA1 R7F0E014D2CFP#AA1 R7F0E014D2CFP#AA1
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits Other; A/D 12x14b SAR; D/A 1x12b
RAM 256 KB 256 KB 256 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CG7870AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details