Renesas Electronics Corporation Microcontrollers R7F0E014D2CFB#AA1

Description
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F0E014D2CFB#AA1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
 - R7F0E014D2CFB#AA1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 64MHz, CMOS, PQFP144

RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 64MHz, CMOS, PQFP144

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F0E014D2CFB#AA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F0E014D2CFB#AA1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F0E014D2CFB#AA1
IC MCU 32BIT 1.5MB FLSH 144LFQFP

IC MCU 32BIT 1.5MB FLSH 144LFQFP

Supplier's Site
Microcontrollers - R7F0E014D2CFB#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F0E014D2CFB#AA1
Microcontrollers R7F0E014D2CFB#AA1
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Microcontrollers - R7F0E014D2CFB#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F0E014D2CFB#AA1
Microcontrollers R7F0E014D2CFB#AA1
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Embedded - Microcontrollers - R7F0E014D2CFB#AA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F0E014D2CFB#AA1
Embedded - Microcontrollers R7F0E014D2CFB#AA1
IC MCU 32BIT 1.5MB FLSH 144LFQFP

IC MCU 32BIT 1.5MB FLSH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F0E014D2CFB#AA1-ND R7F0E014D2CFB#AA1 R7F0E014D2CFB#AA1 R7F0E014D2CFB#AA1 R7F0E014D2CFB#AA1 R7F0E014D2CFB#AA1
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit; 32-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 18x14b SAR; D/A 1x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details