IC MCU 32BIT ROMLESS 256FBGA Product overview: R5S76700B200BG from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S76700B200BG can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 793004-R5S76700B200B
Series: SuperH SH Ethernet
Packaging: Tray
Operating Temperature Range: -20°C ~ 70°C (TA)
Core Processor: SH-2A
Speed: 200MHz
Package: 256-FBGA
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, I2C, Host Interface, FIFO, SCI, SD, Serial Sound, Stream, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 86
Program Memory Type: ROMless
RAM Size: 32K x 8
Oscillator Type: Internal
Supply Voltage: 1.1 V ~ 1.3 V
Family Name: R5S76700
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): LPC1830FET256; AT32AP7000-133DGU; MCF5280CVM80; MCF5280CVF80;
Introduction Date: November 12, 2007
ECCN: 3A991
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
SH-2A SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-FBGA (17x17)
IC MCU 32BIT ROMLESS 256FBGA
SH-2A SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-FBGA (17x17)
32-bit Microcontrollers - MCU MPU 0K 1.2V PRBG0256GA
IC MCU 32BIT ROMLESS 256FBGA
IC MCU 32BIT ROMLESS 256FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5S76700B200BG | 793004-R5S76700B200BG | R5S76700B200BG-ND | R5S76700B200BG | R5S76700B200BG | R5S76700B200BG | R5S76700B200BG | R5S76700B200BG |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5S76700B200BG | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.1 to 1.3 volts | 1.1 to 1.3 volts | 1.1 to 1.3 volts | 1.3 volts | 1.1 to 1.3 volts | |||
| Package Type | Other; Tray | Other; 256-FBGA | BGA; Other; 256-FBGA | BGA; Other; 256-FBGA | Other; 256-FBGA | |||
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |