Renesas Electronics Corporation Microcontrollers R5S726A0P216FP#VZ

Description
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 120-LQFP (16x16)
Request a Quote Datasheet
Description
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 120-LQFP (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5S726A0P216FP#VZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5S726A0P216FP#VZ-ND
Microcontrollers R5S726A0P216FP#VZ-ND
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 120-LQFP (16x16)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 120-LQFP (16x16)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S726A0P216FP#VZ
32-bit 32BIT Embedded Microcontroller MCU 685-R5S726A0P216FP#VZ
IC MCU 32BIT ROMLESS 120LQFP Product overview: R5S726A0P216FP#VZ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726A0P216FP#V Z can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 120LQFP Product overview: R5S726A0P216FP#VZ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726A0P216FP#VZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 990909-R5S726A0P216FP#VZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
990909-R5S726A0P216FP#VZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 990909-R5S726A0P216FP#VZ
Win Source Part Number: 990909-R5S726A0P216F P#VZ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7260 Core Processor: SH2A-FPU Speed: 216MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 73 Program Memory Type: ROMless RAM Size: 1.3M x 8 Data Converters: A/D 6x10b Oscillator Type: External Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5S726 Product Status: Not For New Designs

Win Source Part Number: 990909-R5S726A0P216FP#VZ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SuperH® SH7260
Core Processor: SH2A-FPU
Speed: 216MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 73
Program Memory Type: ROMless
RAM Size: 1.3M x 8
Data Converters: A/D 6x10b
Oscillator Type: External
Package / Case: 120-LQFP
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5S726
Product Status: Not For New Designs

Buy Now
Embedded - Microcontrollers - R5S726A0P216FP#VZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S726A0P216FP#VZ
Embedded - Microcontrollers R5S726A0P216FP#VZ
IC MCU 32BIT ROMLESS 120LQFP

IC MCU 32BIT ROMLESS 120LQFP

Supplier's Site Datasheet
Microcontrollers - R5S726A0P216FP#VZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S726A0P216FP#VZ
Microcontrollers R5S726A0P216FP#VZ
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 120-LQFP (16x16)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 120-LQFP (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S726A0P216FP#VZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S726A0P216FP#VZ
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S726A0P216FP#VZ
IC MCU 32BIT ROMLESS 120LQFP

IC MCU 32BIT ROMLESS 120LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S726A0P216FP#VZ
32-bit Microcontrollers - MCU R5S726A0P216FP#VZ
32-bit Microcontrollers - MCU 32BIT MCU SH726A 1344K RAM 120LQFP CAR

32-bit Microcontrollers - MCU 32BIT MCU SH726A 1344K RAM 120LQFP CAR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5S726A0P216FP#VZ-ND 685-R5S726A0P216FP#VZ 990909-R5S726A0P216FP#VZ R5S726A0P216FP#VZ R5S726A0P216FP#VZ R5S726A0P216FP#VZ R5S726A0P216FP#VZ
Product Name Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 216 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 6x10b
RAM 1300 KB 1300 KB 1300 KB 1300 KB 1300 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C87501300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers