Renesas Electronics Corporation 32-bit 32BIT Embedded Microcontroller MCU R5S726A0D216FP#V0

Description
IC MCU 32BIT ROMLESS 120LQFP Product overview: R5S726A0D216FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726A0D216FP#V 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 120LQFP Product overview: R5S726A0D216FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726A0D216FP#V 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-R5S726A0D216FP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S726A0D216FP#V0
32-bit 32BIT Embedded Microcontroller MCU 685-R5S726A0D216FP#V0
IC MCU 32BIT ROMLESS 120LQFP Product overview: R5S726A0D216FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726A0D216FP#V 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 120LQFP Product overview: R5S726A0D216FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726A0D216FP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5S726A0D216FP#V0 - 891099-R5S726A0D216FP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S726A0D216FP#V0
891099-R5S726A0D216FP#V0
Embedded - Embedded - Microcontrollers - R5S726A0D216FP#V0 891099-R5S726A0D216FP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 891099-R5S726A0D216F P#V0 Series: SuperH® SH7260 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH2A-FPU series Microcontroller IC 32-Bit 216MHz - ROMless Core Processor: SH2A-FPU Speed: 216MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 73 Program Memory Type: ROMless Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 3V ~ 3.6V Family Name: R5S726 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891099-R5S726A0D216FP#V0
Series: SuperH® SH7260
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SH2A-FPU series Microcontroller IC 32-Bit 216MHz - ROMless
Core Processor: SH2A-FPU
Speed: 216MHz
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 73
Program Memory Type: ROMless
Data Converters: A/D 6x10b
Oscillator Type: External
Supply Voltage: 3V ~ 3.6V
Family Name: R5S726
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Embedded - Microcontrollers - R5S726A0D216FP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S726A0D216FP#V0
Embedded - Microcontrollers R5S726A0D216FP#V0
IC MCU 32BIT ROMLESS 120LQFP

IC MCU 32BIT ROMLESS 120LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S726A0D216FP#V0
32-bit Microcontrollers - MCU R5S726A0D216FP#V0
32-bit Microcontrollers - MCU SH726A 1344K RAM 120LQFP Q2 -40to+85C

32-bit Microcontrollers - MCU SH726A 1344K RAM 120LQFP Q2 -40to+85C

Buy Now Datasheet
Microcontrollers - R5S726A0D216FP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S726A0D216FP#V0
Microcontrollers R5S726A0D216FP#V0
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S726A0D216FP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S726A0D216FP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S726A0D216FP#V0
IC MCU 32BIT ROMLESS 120LQFP

IC MCU 32BIT ROMLESS 120LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5S726A0D216FP#V0 891099-R5S726A0D216FP#V0 R5S726A0D216FP#V0 R5S726A0D216FP#V0 R5S726A0D216FP#V0 R5S726A0D216FP#V0
Product Name 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5S726A0D216FP#V0 Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 1300 KB 1300 KB 1300 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Package Type Other; Tray QFP; Other; 120-LQFP Other; 120-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details