Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5S72691W266FP#V0 R5S72691W266FP#V0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891098-R5S72691W266F P#V0 Series: SuperH® SH7260 Operating Temperature Range: -20°C ~ 85°C (TA) Features: SH2A-FPU series Microcontroller IC 32-Bit 266MHz - ROMless Core Processor: SH2A-FPU Speed: 266MHz Package: Tray Package: 256-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 149 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3V ~ 3.6V Family Name: R5S72691 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891098-R5S72691W266F P#V0 Series: SuperH® SH7260 Operating Temperature Range: -20°C ~ 85°C (TA) Features: SH2A-FPU series Microcontroller IC 32-Bit 266MHz - ROMless Core Processor: SH2A-FPU Speed: 266MHz Package: Tray Package: 256-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 149 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3V ~ 3.6V Family Name: R5S72691 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5S72691W266FP#V0 - 891098-R5S72691W266FP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S72691W266FP#V0
891098-R5S72691W266FP#V0
Embedded - Embedded - Microcontrollers - R5S72691W266FP#V0 891098-R5S72691W266FP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 891098-R5S72691W266F P#V0 Series: SuperH® SH7260 Operating Temperature Range: -20°C ~ 85°C (TA) Features: SH2A-FPU series Microcontroller IC 32-Bit 266MHz - ROMless Core Processor: SH2A-FPU Speed: 266MHz Package: Tray Package: 256-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 149 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3V ~ 3.6V Family Name: R5S72691 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891098-R5S72691W266FP#V0
Series: SuperH® SH7260
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: SH2A-FPU series Microcontroller IC 32-Bit 266MHz - ROMless
Core Processor: SH2A-FPU
Speed: 266MHz
Package: Tray
Package: 256-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 149
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3V ~ 3.6V
Family Name: R5S72691
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
32-bit 32BIT Embedded Microcontroller MCU - 685-R5S72691W266FP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S72691W266FP#V0
32-bit 32BIT Embedded Microcontroller MCU 685-R5S72691W266FP#V0
IC MCU 32BIT ROMLESS 256QFP Product overview: R5S72691W266FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72691W266FP#V 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 256QFP Product overview: R5S72691W266FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72691W266FP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S72691W266FP#V0
32-bit Microcontrollers - MCU R5S72691W266FP#V0
32-bit Microcontrollers - MCU SH7269 266MHz 256LQFP -20-85C CAN Ind

32-bit Microcontrollers - MCU SH7269 266MHz 256LQFP -20-85C CAN Ind

Buy Now Datasheet
Microcontrollers - R5S72691W266FP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5S72691W266FP#V0
Microcontrollers R5S72691W266FP#V0
IC MCU 32BIT ROMLESS 256QFP

IC MCU 32BIT ROMLESS 256QFP

Supplier's Site Datasheet
Microcontrollers - R5S72691W266FP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S72691W266FP#V0
Microcontrollers R5S72691W266FP#V0
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 266MHz ROMless

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 266MHz ROMless

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S72691W266FP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S72691W266FP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S72691W266FP#V0
IC MCU 32BIT ROMLESS 256QFP

IC MCU 32BIT ROMLESS 256QFP

Supplier's Site
Embedded - Microcontrollers - R5S72691W266FP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S72691W266FP#V0
Embedded - Microcontrollers R5S72691W266FP#V0
IC MCU 32BIT ROMLESS 256QFP

IC MCU 32BIT ROMLESS 256QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891098-R5S72691W266FP#V0 685-R5S72691W266FP#V0 R5S72691W266FP#V0 R5S72691W266FP#V0 R5S72691W266FP#V0 R5S72691W266FP#V0 R5S72691W266FP#V0
Product Name Embedded - Embedded - Microcontrollers - R5S72691W266FP#V0 32-bit 32BIT Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 266 MHz 266 MHz 266 MHz 266 MHz
ROM Type ROMLess; ROMless ROMLess; ROMless ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
I/O Ports 149 149 149
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details