Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031812-R5S72681P266
Mounting: SMD (SMT)
Frequency: 266 MHz
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
Number of Pins: 208
Categories: OEM Parts(O-R)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of UART Channels: 8
Number of Timers/Counters: 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1031812-R5S72681P266FP#VZ |
| Product Name | OEM Parts - OEM Parts (O - R) - R5S72681P266FP#VZ |