Manufacturer: Renesas Electronics America
Win Source Part Number: 042287-R5S72670P144F
Packaging: Tray
Core Processor: SH2A-FPU
Number of I/O: 104
Program Memory Type: ROMless
Data Converters: A/D 6x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 176-LFQFP (24x24)
Speed(Frequency): 144MHz
Supply Voltage - Operating: 1.15 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 1.5M x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC MCU 32BIT ROMLESS 176LFQFP Product overview: R5S72670P144FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72670P144FP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 042287-R5S72670P144FP | 685-R5S72670P144FP |
| Product Name | Embedded - Embedded - Microcontrollers - R5S72670P144FP | 32-bit 32BIT Embedded Microcontroller MCU |
| Data Bus | 32 Bit | 32 Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 144 MHz | |
| RAM | 1500 KB | |
| ROM Type | ROMLess; ROMless |