Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5S72644W144FP#U0 R5S72644W144FP#U0

Description
SH7264 - 32-bit Microcontrollers
Request a Quote Datasheet
Description
SH7264 - 32-bit Microcontrollers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5S72644W144FP#U0 - Rochester Electronics
Newburyport, MA, United States
SH7264 - 32-bit Microcontrollers

SH7264 - 32-bit Microcontrollers

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5S72644W144FP#U0 - 891094-R5S72644W144FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S72644W144FP#U0
891094-R5S72644W144FP#U0
Embedded - Embedded - Microcontrollers - R5S72644W144FP#U0 891094-R5S72644W144FP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 891094-R5S72644W144F P#U0 Series: SuperH® SH7260 Operating Temperature Range: -20°C ~ 85°C (TA) Features: SH2A-FPU series Microcontroller IC 32-Bit 144MHz - ROMless 208-LFQFP (28x28) Core Processor: SH2A-FPU Speed: 144MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SCI, SD, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 115 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 1.1V ~ 3.6V Family Name: R5S72644 Categories: Integrated Circuits (ICs) Case / Package: 208-LFQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891094-R5S72644W144FP#U0
Series: SuperH® SH7260
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: SH2A-FPU series Microcontroller IC 32-Bit 144MHz - ROMless 208-LFQFP (28x28)
Core Processor: SH2A-FPU
Speed: 144MHz
Package: Tray
Package: 208-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SCI, SD, SIO, SPI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 115
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 1.1V ~ 3.6V
Family Name: R5S72644
Categories: Integrated Circuits (ICs)
Case / Package: 208-LFQFP (28x28)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
32-bit 32BIT Embedded Microcontroller MCU - 685-R5S72644W144FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S72644W144FP#U0
32-bit 32BIT Embedded Microcontroller MCU 685-R5S72644W144FP#U0
IC MCU 32BIT ROMLESS 208LQFP Product overview: R5S72644W144FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72644W144FP#U 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 208LQFP Product overview: R5S72644W144FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72644W144FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5S72644W144FP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5S72644W144FP#U0-ND
Microcontrollers R5S72644W144FP#U0-ND
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)

Buy Now Datasheet
Microcontrollers - R5S72644W144FP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S72644W144FP#U0
Microcontrollers R5S72644W144FP#U0
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S72644W144FP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S72644W144FP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S72644W144FP#U0
IC MCU 32BIT ROMLESS 208LQFP

IC MCU 32BIT ROMLESS 208LQFP

Supplier's Site
Microcontrollers - R5S72644W144FP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5S72644W144FP#U0
Microcontrollers R5S72644W144FP#U0
IC MCU 32BIT ROMLESS 208LQFP

IC MCU 32BIT ROMLESS 208LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S72644W144FP#U0
32-bit Microcontrollers - MCU R5S72644W144FP#U0
32-bit Microcontrollers - MCU MPU SH7264 640K RAM I-temp QFP208

32-bit Microcontrollers - MCU MPU SH7264 640K RAM I-temp QFP208

Buy Now Datasheet
Embedded - Microcontrollers - R5S72644W144FP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S72644W144FP#U0
Embedded - Microcontrollers R5S72644W144FP#U0
IC MCU 32BIT ROMLESS 208LQFP

IC MCU 32BIT ROMLESS 208LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5S72644W144FP#U0 891094-R5S72644W144FP#U0 685-R5S72644W144FP#U0 R5S72644W144FP#U0-ND R5S72644W144FP#U0 R5S72644W144FP#U0 R5S72644W144FP#U0 R5S72644W144FP#U0 R5S72644W144FP#U0
Product Name Embedded - Embedded - Microcontrollers - R5S72644W144FP#U0 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
Package Type QFP; Other; LQFP208 QFP; Other; 208-LFQFP (28x28) Other; Tray LFQP; Other; 208-LQFP QFP; Other; 208-LQFP Other; 208-LQFP QFP; Other; 208-LQFP
Clock Speed 144 MHz 144 MHz 144 MHz 144 MHz 144 MHz
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details