IC MCU 32BIT ROMLESS 208LQFP
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)
IC MCU 32BIT ROMLESS 208LQFP
32-bit Microcontrollers - MCU MPU SH7264 640K RAM L-temp QFP208
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5S72644P144FP#UZ | R5S72644P144FP#UZ | R5S72644P144FP#UZ | R5S72644P144FP#UZ |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 144 MHz | 144 MHz | ||
| RAM | 640 KB | 640 KB | ||
| ROM Type | ROMLess; ROMless |