IC MCU 32BIT ROMLESS 240QFP Product overview: R5S72630P200FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72630P200FP can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 062370-R5S72630P200F
Packaging: Tray
Core Processor: SH2A-FPU
Number of I/O: 82
Program Memory Type: ROMless
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 240-QFP (32x32)
Speed(Frequency): 200MHz
Supply Voltage - Operating: 1.1 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 80K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 18
SH2A-FPU SuperH® SH7200 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 240-QFP (32x32)
SH7263 - 32-bit Microcontrollers
IC MCU 32BIT ROMLESS 240QFP
32-bit Microcontrollers - MCU MPU 1.2V 0K Pb-free QFP-240Cu
IC MCU 32BIT ROMLESS 240QFP
IC MCU 32BIT ROMLESS 240QFP
SH2A-FPU SuperH® SH7200 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 240-QFP (32x32)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5S72630P200FP | 062370-R5S72630P200FP | R5S72630P200FP-ND | R5S72630P200FP | R5S72630P200FP | R5S72630P200FP | R5S72630P200FP | R5S72630P200FP | R5S72630P200FP |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5S72630P200FP | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 80 KB | 80 KB | 80 KB | 80 KB | 80 KB | 80 KB | |||
| Supply Voltage | 1.1 to 3.6 volts | 1.1 to 3.6 volts | 1.1 to 3.6 volts | 3.6 volts | 1.1 to 3.6 volts | ||||
| Package Type | Other; Tray | QFP; Other; 240-QFP (32x32) | Other; 240-BFQFP | QFP; Other; FQFP240 | Other; 240-BFQFP | QFP; Other; 240-BFQFP | QFP; Other; 240-BFQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |