Renesas Electronics Corporation Microcontrollers R5F72867D100FA#U2

Description
SH7286 1MF 32KRAM 176PIN-0.4MM -
Request a Quote Datasheet
Description
SH7286 1MF 32KRAM 176PIN-0.4MM -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F72867D100FA#U2-ND - DigiKey
Thief River Falls, MN, United States
SH7286 1MF 32KRAM 176PIN-0.4MM -

SH7286 1MF 32KRAM 176PIN-0.4MM -

Buy Now Datasheet
32-bit Embedded Microcontroller MCU - 685-R5F72867D100FA#U2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microcontroller MCU
685-R5F72867D100FA#U2
32-bit Embedded Microcontroller MCU 685-R5F72867D100FA#U2
32-bit Microcontrollers - MCU SH7286 1MF 32kRAM 176pin-0.4mm -40to+85 Product overview: R5F72867D100FA#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72867D100FA#U 2 can be used for catalog matching and distributor lookup.

32-bit Microcontrollers - MCU SH7286 1MF 32kRAM 176pin-0.4mm -40to+85 Product overview: R5F72867D100FA#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72867D100FA#U2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F72867D100FA#U2 - 1087428-R5F72867D100FA#U2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F72867D100FA#U2
1087428-R5F72867D100FA#U2
Embedded - Embedded - Microcontrollers - R5F72867D100FA#U2 1087428-R5F72867D100FA#U2
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087428-R5F72867D100 FA#U2 Mounting: SMD (SMT) Frequency: 100 MHz Number of Bits: 32 Number of Pins: 176 Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F429IIT6; STM32F429IGT6; TMS320F28335PGFA; STM32F207IGT6; R5F563NFDDFC#V0; TMS320F28334PGFA; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of UART Channels: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087428-R5F72867D100FA#U2
Mounting: SMD (SMT)
Frequency: 100 MHz
Number of Bits: 32
Number of Pins: 176
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): STM32F429IIT6; STM32F429IGT6; TMS320F28335PGFA; STM32F207IGT6; R5F563NFDDFC#V0; TMS320F28334PGFA;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of UART Channels: 5

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F72867D100FA#U2-ND 685-R5F72867D100FA#U2 1087428-R5F72867D100FA#U2
Product Name Microcontrollers 32-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F72867D100FA#U2
Data Bus 32 Bit 32 Bit 32 Bit
Clock Speed 100 MHz
Bits 8 Bit; Other; A/D 2x8b, 12x12b; D/A 2x8b
RAM 32 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details