Manufacturer: Renesas Electronics America
Win Source Part Number: 761869-R5F72374ADFP#
Series: SuperH SH7237
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: SH2A
Speed: 160MHz
Package: 120-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Family Name: R5F72374
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): S6E1B84GHAGV20000; S6E1B84G0AGV20000; S6E1B86GHAGV20000;
Introduction Date: September 08, 2010
ECCN: 3A991
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC MCU 32BIT 256KB FLASH 120LQFP Product overview: R5F72374ADFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72374ADFP#V0 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 120LQFP
IC MCU 32BIT 256KB FLASH 120LQFP
SH2A SuperH® SH7237 Microcontroller IC 32-Bit Single-Core 160MHz 256KB (256K x 8) FLASH
32-bit Microcontrollers - MCU SH2A FL256K/32K 3V 160MHz -40+85
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 761869-R5F72374ADFP#V0 | 685-R5F72374ADFP#V0 | R5F72374ADFP#V0 | R5F72374ADFP#V0 | R5F72374ADFP#V0 | R5F72374ADFP#V0 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F72374ADFP#V0 | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |