RISC Microcontroller, 32-Bit, FLASH, SH-2A CPU, 100MHz, CMOS, PQFP176
Category: OEM Souring
Win Source Part Number: 1462229-R5F72146HDFA
Manufacturer: Renesas Electronics America
7214 FL 768K/96K 176-LQFP(20X20)
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F72146HDFA#V1 | 1462229-R5F72146HDFA#V1 | 559-R5F72146HDFA#V1-ND |
| Product Name | OEM Souring | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit |
| Life Cycle Stage | Active | ||
| ROM Type | Flash | Flash | |
| Package Type | QFP; Other; LQFP176 | LFQP; Other; 176-LQFP | |
| Clock Speed | 100 MHz |