16-bit Microcontrollers - MCU MCU 3/5V 768K/63K -40~85C 144-LQFP
R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 50MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 768KB 100LFQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64188DFD#U0 | R5F64188DFD#U0 | R5F64188DFD#U0 |
| Product Name | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 50 MHz | ||
| RAM | 63 KB |