The R5F64186PFB is a microcontroller from the R32C/118 Group within the M16C Family, featuring a 32-bit CISC architecture. It offers a flash memory capacity of 512 Kbytes and additional data flash memory of 8 Kbytes. The device operates at a maximum frequency of 50 MHz and supports a wide operating voltage range of 3.0 to 5.5 V. It is packaged in a 144-pin plastic molded LQFP format. This microcontroller includes a variety of integrated peripherals, such as nine channels of serial interfaces, a multi-master I2C-bus interface, and two CAN modules, making it suitable for applications in automotive audio, printers, and industrial equipment. The R5F64186PFB also features a 10-bit A/D converter with 34 channels, multiple timers, and a watchdog timer, enhancing its versatility for complex control tasks. Operating temperature ranges from -40°C to 85°C, ensuring reliability in harsh environments. The device is designed for low power consumption, with a typical current draw of 35 mA at 50 MHz and only 8 µA in wait mode at 3.3 V. This combination of features makes the R5F64186PFB a strong candidate for engineers looking for a robust microcontroller for various applications.
IC MCU SMD / RENESAS MCU Product overview: R5F64186PFB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, SMD, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64186PFB can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 812666-R5F64186PFB
Mounting Style: SMD
Core Processor: R32C/100
Speed: 50MHz
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 84
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 40K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 50MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 512KB 100LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F64186PFB | 812666-R5F64186PFB | R5F64186PFB | R5F64186PFB |
| Product Name | SMD Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F64186PFB | Microcontrollers | Embedded - Microcontrollers |
| RAM | 40 KB | 512 KB | 40 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Package Type | Other; 100-LFQFP (14x14) | QFP; Other; 100-LQFP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |