IC MCU 16/32BIT 384KB 144LFQFP Product overview: R5F64185PFD#2B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64185PFD#2B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1190796-R5F64185PFD#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C/R32C/100/118
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 120
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 40K x 8
Data Converters: A/D 34x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F64185PFD#2B
Base Product Number: R5F64185
IC MCU 16/32BIT 384KB 144LFQFP
IC MCU 16/32BIT 384KB 144LFQFP
R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F64185PFD#2B | 1190796-R5F64185PFD#2B | R5F64185PFD#2B | R5F64185PFD#2B | R5F64185PFD#2B |
| Product Name | 32-bit 32BIT 384KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| RAM | 40 KB | 384 KB | 40 KB | 40 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | ||
| Package Type | Other; Tray | QFP; Other; 144-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |