IC MCU 16/32BT 256KB FLSH 100QFP
IC MCU 16/32BT 256KB FLSH 100QFP Product overview: R5F6417ADFB#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F6417ADFB#U0 can be used for catalog matching and distributor lookup.
R5F6417ADFB - MCU M32C / 117
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
R5F6417ADFB#U0
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F6417ADFB#U0-ND | 685-R5F6417ADFB#U0 | R5F6417ADFB#U0 | R5F6417ADFB#U0 | R5F6417ADFB#U0 |
| Product Name | Microcontrollers | 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 20 KB | 20 KB | 20 KB | 20 KB | |
| ROM | 256 KB |