Renesas Electronics Corporation Microcontrollers R5F64179PFB#2C

Description
R32C/100 R32C/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
R32C/100 R32C/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F64179PFB#2C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F64179PFB#2C-ND
Microcontrollers 559-R5F64179PFB#2C-ND
R32C/100 R32C/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

R32C/100 R32C/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1024896-R5F64179PFB#2C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1024896-R5F64179PFB#2C
Integrated Circuits (ICs) - Embedded - Microcontrollers 1024896-R5F64179PFB#2C
Win Source Part Number: 1024896-R5F64179PFB# 2C Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C/R32C/100/117 Core Processor: R32C/100 Speed: 50MHz Package: Tray Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 84 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 63K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V Fake Threat In the Open Market: 54 pct. Mfr: Renesas Electronics America Inc Other Names: 559-R5F64179PFB#2C Base Product Number: R5F64179

Win Source Part Number: 1024896-R5F64179PFB#2C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C/R32C/100/117
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 84
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 63K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Fake Threat In the Open Market: 54 pct.
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F64179PFB#2C
Base Product Number: R5F64179

Buy Now Datasheet
1MB Embedded Microcontroller MCU - 685-R5F64179PFB#2C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MB Embedded Microcontroller MCU
685-R5F64179PFB#2C
1MB Embedded Microcontroller MCU 685-R5F64179PFB#2C
IC MCU 16/32BT 1MB FLSH 100LFQFP Product overview: R5F64179PFB#2C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64179PFB#2C can be used for catalog matching and distributor lookup.

IC MCU 16/32BT 1MB FLSH 100LFQFP Product overview: R5F64179PFB#2C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64179PFB#2C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F64179PFB#2C - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F64179PFB#2C
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F64179PFB#2C
IC MCU 32BIT FLASH SMD

IC MCU 32BIT FLASH SMD

Supplier's Site
Microcontrollers - R5F64179PFB#2C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F64179PFB#2C
Microcontrollers R5F64179PFB#2C
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F64179PFB#2C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F64179PFB#2C
Microcontrollers R5F64179PFB#2C
R32C/100 R32C/100 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

R32C/100 R32C/100 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now
Embedded - Microcontrollers - R5F64179PFB#2C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F64179PFB#2C
Embedded - Microcontrollers R5F64179PFB#2C
IC MCU 32BIT FLASH SMD

IC MCU 32BIT FLASH SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F64179PFB#2C-ND 1024896-R5F64179PFB#2C 685-R5F64179PFB#2C R5F64179PFB#2C R5F64179PFB#2C R5F64179PFB#2C
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 63 KB 1000 KB 63 KB 63 KB 63 KB
ROM 1000 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers