IC MCU 16/32B 1MB FLASH 100LFQFP Product overview: R5F64179DFB#UB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64179DFB#UB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351433-R5F64179DFB#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: M16C/R32C/100/117
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Standard Package: 90
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 84
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 63K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F64179
Product Status: Obsolete
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32B 1MB FLASH 100LFQFP
IC MCU 16/32B 1MB FLASH 100LFQFP
16-bit Microcontrollers - MCU R32C117 1024+8KB 3/5.5V -40~85C 100LQFP
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F64179DFB#UB | 1351433-R5F64179DFB#UB | R5F64179DFB#UB-ND | R5F64179DFB#UB | R5F64179DFB#UB | R5F64179DFB#UB | R5F64179DFB#UB |
| Product Name | 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| RAM | 63 KB | 1000 KB | 63 KB | 63 KB | 63 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit |