Microcontroller, 32-Bit, FLASH, M16C CPU, 50MHz, CMOS, PQFP144
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
16-bit Microcontrollers - MCU R32C117 384+8KB 3/5.5V -40~85C 144LQFP
IC MCU 16/32BIT 384KB 144LFQFP
IC MCU 16/32BIT 384KB 144LFQFP
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64175DFD#UB | R5F64175DFD#UB-ND | R5F64175DFD#UB | R5F64175DFD#UB | R5F64175DFD#UB | R5F64175DFD#UB |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; LQFP144 | LFQP; Other; 144-LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz |