RENESAS ELECTRONICS CORPORATION
R5F6416LADFE#2A -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R5F6416LADFE#2A
Description
32BIT MCU R32C/100X
Request a Quote
Email Supplier
Datasheet
Description
32BIT MCU R32C/100X
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R5F6416LADFE#2A-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
16 Bit; 32 Bit
|
|
Clock Speed
|
64 MHz
|
|
Bits
|
8 Bit; Other; A/D 34x10b; D/A 2x8b
|
|
RAM
|
96 KB
|
|
ROM
|
768 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16 Bit
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
View Details
3 suppliers
Data Bus
64 Bit; 64bit
Package Type
Other; Tdfn
Pin Count
8
View Details