IC MCU 16BIT 640KB FLSH 100LFQFP Product overview: R5F64167PFB#UB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 640KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 640KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64167PFB#UB can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 931451-R5F64167PFB#U
Series: M16C/R32C/100/116
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: R32C/100 series Microcontroller IC 16-Bit 50MHz 640KB (640K x 8) FLASH 100-LFQFP (14x14)
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 84
Program Memory Size: 640KB (640K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
R32C/100 M16C/R32C/100/116 Microcontroller IC 16-Bit 50MHz 640KB (640K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 640KB FLSH 100LFQFP
R32C/100 M16C/R32C/100/116 Microcontroller IC 16-Bit 50MHz 640KB (640K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 640KB FLSH 100LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F64167PFB#UB | 931451-R5F64167PFB#UB | R5F64167PFB#UB-ND | R5F64167PFB#UB | R5F64167PFB#UB | R5F64167PFB#UB |
| Product Name | 16-bit 16BIT 640KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F64167PFB#UB | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 48 KB | 640 KB | 48 KB | 48 KB | 48 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | ||
| Package Type | Other; Tray | QFP; Other; 100-LFQFP (14x14) | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |