R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
Microcontroller, 32-Bit, FLASH, M16C CPU, 50MHz, CMOS, PQFP144
R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16/32BIT 384KB 144LFQFP
IC MCU 16/32BIT 384KB 144LFQFP
16-bit Microcontrollers - MCU R32C116 384+8K 3/5V -40~85C 144LQFP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64165DFD#UB-ND | R5F64165DFD#UB | R5F64165DFD#UB | R5F64165DFD#UB | R5F64165DFD#UB | R5F64165DFD#UB |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit; 32 Bit | 32 Bit; 32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | 8 Bit; Other; A/D 34x10b; D/A 2x8b | |||||
| RAM | 40 KB | 40 KB | 40 KB | |||
| ROM | 384 KB |