Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F64165DFD#U0 R5F64165DFD#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 733663-R5F64165DFD#U 0 Manufacturer Homepage: www.renesas.com Reference case: QFP144 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 733663-R5F64165DFD#U 0 Manufacturer Homepage: www.renesas.com Reference case: QFP144 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F64165DFD#U0 - 733663-R5F64165DFD#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F64165DFD#U0
733663-R5F64165DFD#U0
Embedded - Embedded - Microcontrollers - R5F64165DFD#U0 733663-R5F64165DFD#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 733663-R5F64165DFD#U 0 Manufacturer Homepage: www.renesas.com Reference case: QFP144 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 733663-R5F64165DFD#U0
Manufacturer Homepage: www.renesas.com
Reference case: QFP144
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 559-R5F64165DFD#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F64165DFD#U0-ND
Microcontrollers 559-R5F64165DFD#U0-ND
R32C116 384+8K 3/5V -40TO+85C 14

R32C116 384+8K 3/5V -40TO+85C 14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 733663-R5F64165DFD#U0 559-R5F64165DFD#U0-ND
Product Name Embedded - Embedded - Microcontrollers - R5F64165DFD#U0 Microcontrollers
Data Bus 16 Bit; 32 Bit
Clock Speed 50 MHz
Bits 8 Bit; Other; A/D 34x10b; D/A 2x8b
RAM 40 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers