Win Source Part Number: 994057-R5F6411EDFN#U
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C/R32C/100/111
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 49
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F6411EDFNUA
Base Product Number: R5F6411
Product Status: Not For New Designs
IC MCU 16/32B 128KB FLASH 64LQFP Product overview: R5F6411EDFN#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F6411EDFN#UA can be used for catalog matching and distributor lookup.
R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16/32B 128KB FLASH 64LQFP
R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
16-bit Microcontrollers - MCU R32C111 3/5V 128+8KB -40TO+85C 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 994057-R5F6411EDFN#UA | 685-R5F6411EDFN#UA | R5F6411EDFN#UA-ND | R5F6411EDFN#UA | R5F6411EDFN#UA | R5F6411EDFN#UA |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 8 KB | 128 KB | ||||
| ROM Type | Flash; FLASH | Flash |