R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 256KB 100LFQFP
IC MCU 16/32BIT 256KB 100LFQFP
16-bit Microcontrollers - MCU MCU 3/5V 256K I temp PB-Free 100-LQFP
R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64114DFB#U0-ND | R5F64114DFB#U0 | R5F64114DFB#U0 | R5F64114DFB#U0 | R5F64114DFB#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 40 KB | 40 KB | 40 KB | ||
| ROM | 256 KB |