Renesas Electronics Corporation Microcontrollers R5F64111NLG#U0

Description
R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)
Request a Quote Datasheet
Description
R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F64111NLG#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F64111NLG#U0-ND
Microcontrollers R5F64111NLG#U0-ND
R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)

R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)

Buy Now Datasheet
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-R5F64111NLG#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-R5F64111NLG#U0
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-R5F64111NLG#U0
IC MCU 16/32BIT 384KB 100TFLGA Product overview: R5F64111NLG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64111NLG#U0 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 384KB 100TFLGA Product overview: R5F64111NLG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64111NLG#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F64111NLG#U0 - 931450-R5F64111NLG#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F64111NLG#U0
931450-R5F64111NLG#U0
Embedded - Embedded - Microcontrollers - R5F64111NLG#U0 931450-R5F64111NLG#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 931450-R5F64111NLG#U 0 Series: M16C/R32C/100/111 Operating Temperature Range: -20°C ~ 85°C (TA) Features: R32C/100 series Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5) Core Processor: R32C/100 Speed: 50MHz Package: Tray Package: 100-TFLGA Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 82 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: R5F64111 Categories: Integrated Circuits (ICs) Case / Package: 100-TFLGA (5.5x5.5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931450-R5F64111NLG#U0
Series: M16C/R32C/100/111
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: R32C/100 series Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Package: 100-TFLGA
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 82
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: R5F64111
Categories: Integrated Circuits (ICs)
Case / Package: 100-TFLGA (5.5x5.5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - R5F64111NLG#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F64111NLG#U0
Embedded - Microcontrollers R5F64111NLG#U0
IC MCU 16/32BIT 384KB 100TFLGA

IC MCU 16/32BIT 384KB 100TFLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F64111NLG#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F64111NLG#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F64111NLG#U0
IC MCU 16/32BIT 384KB 100TFLGA

IC MCU 16/32BIT 384KB 100TFLGA

Supplier's Site
Microcontrollers - R5F64111NLG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F64111NLG#U0
Microcontrollers R5F64111NLG#U0
R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)

R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F64111NLG#U0
16-bit Microcontrollers - MCU R5F64111NLG#U0
16-bit Microcontrollers - MCU MCU 3/5V 384K/63K -20TO+85C 100-TFLGA

16-bit Microcontrollers - MCU MCU 3/5V 384K/63K -20TO+85C 100-TFLGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F64111NLG#U0-ND 685-R5F64111NLG#U0 931450-R5F64111NLG#U0 R5F64111NLG#U0 R5F64111NLG#U0 R5F64111NLG#U0 R5F64111NLG#U0
Product Name Microcontrollers 32-bit 32BIT 384KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F64111NLG#U0 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 63 KB 63 KB 384 KB 63 KB 63 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - C505CA4RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers