H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LFQFP
32-bit Microcontrollers - MCU MCU 3V 1024K PB-Free 144-LQFP
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F61668MZN50FPV-ND | R5F61668MZN50FPV | R5F61668MZN50FPV | R5F61668MZN50FPV | R5F61668MZN50FPV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | ||||
| RAM | 56 KB | 56 KB | 56 KB | ||
| ROM | 1000 KB |