H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 512KB FLSH 144LFQFP
IC MCU 32BIT 512KB FLSH 144LFQFP
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 512KB FLSH 144LFQFP
32-bit Microcontrollers - MCU MCU 3V 512K I-temp PB-free 144-LQFP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F61665D50FPV-ND | R5F61665D50FPV | R5F61665D50FPV | R5F61665D50FPV | R5F61665D50FPV | R5F61665D50FPV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 8x10b; D/A 2x10b | |||||
| RAM | 40 KB | 40 KB | 40 KB | 40 KB | ||
| ROM | 512 KB |