H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 384KB FLSH 144LFQFP
32-bit Microcontrollers - MCU MCU 3V 384K PB-Free 144-LQFP
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 384KB FLSH 144LFQFP
IC MCU 32BIT 384KB FLSH 144LFQFP
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F61663RN50FPV-ND | R5F61663RN50FPV | R5F61663RN50FPV | R5F61663RN50FPV | R5F61663RN50FPV | R5F61663RN50FPV |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||
| RAM | 40 KB | 40 KB | 40 KB | 40 KB | ||
| ROM | 384 KB |