IC MCU 16BIT FLASH SMD
H8SX H8SX/1655 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 145-TFLGA (9x9)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F61652D50LGV | R5F61652D50LGV |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 50 MHz | |
| RAM | 40 KB |