Renesas Electronics Corporation Microcontrollers R5F61648D50FPV

Description
H8SX H8SX/1648 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Datasheet
Description
H8SX H8SX/1648 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F61648D50FPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F61648D50FPV
Microcontrollers R5F61648D50FPV
H8SX H8SX/1648 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

H8SX H8SX/1648 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F61648D50FPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F61648D50FPV
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F61648D50FPV
IC MCU 16BIT FLASH SMD

IC MCU 16BIT FLASH SMD

Supplier's Site
Embedded - Microcontrollers - R5F61648D50FPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F61648D50FPV
Embedded - Microcontrollers R5F61648D50FPV
IC MCU 16BIT FLASH SMD

IC MCU 16BIT FLASH SMD

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F61648D50FPV R5F61648D50FPV R5F61648D50FPV
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Removed; Obsolete Removed
Clock Speed 50 MHz 50 MHz
RAM 56 KB 56 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C164CI8EMDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details