Renesas Electronics Corporation Microcontrollers R5F572TKEGFP#30

Description
IC MCU 32BIT 1MB FLASH 100LFQFP
Request a Quote
Description
IC MCU 32BIT 1MB FLASH 100LFQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F572TKEGFP#30 is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 200 MHz and capable of achieving 1160 CoreMark performance. It includes up to 1 MB of flash memory, 128 KB of SRAM, and 32 KB of data flash memory, along with 16 KB of SRAM with ECC. The microcontroller supports a wide range of communication interfaces, including full-speed USB 2.0, CAN, and multiple serial communication options. It is equipped with up to 31 extended-function timers and high-resolution PWM capabilities, allowing for precise control in various applications. The device also features a 12-bit A/D converter with a total of 30 channels, an analog comparator, and a 12-bit D/A converter. Designed for low power consumption, it operates from a single supply voltage of 2.7 to 5.5 V and is rated for an operating temperature range of -40°C to +105°C. The microcontroller incorporates security features such as AES encryption and a true random number generator, making it suitable for applications requiring data protection.

Datasheet Summary
Powered by GS/AI

The R5F572TKEGFP#30 is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 200 MHz and capable of achieving 1160 CoreMark performance. It includes up to 1 MB of flash memory, 128 KB of SRAM, and 32 KB of data flash memory, along with 16 KB of SRAM with ECC. The microcontroller supports a wide range of communication interfaces, including full-speed USB 2.0, CAN, and multiple serial communication options. It is equipped with up to 31 extended-function timers and high-resolution PWM capabilities, allowing for precise control in various applications. The device also features a 12-bit A/D converter with a total of 30 channels, an analog comparator, and a 12-bit D/A converter. Designed for low power consumption, it operates from a single supply voltage of 2.7 to 5.5 V and is rated for an operating temperature range of -40°C to +105°C. The microcontroller incorporates security features such as AES encryption and a true random number generator, making it suitable for applications requiring data protection.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F572TKEGFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F572TKEGFP#30-ND
Microcontrollers 559-R5F572TKEGFP#30-ND
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F572TKEGFP#30 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F572TKEGFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F572TKEGFP#30
RX66T-040

RX66T-040

Supplier's Site
Microcontrollers - R5F572TKEGFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F572TKEGFP#30
Microcontrollers R5F572TKEGFP#30
RXv3 - Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RXv3 - Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F572TKEGFP#30-ND R5F572TKEGFP#30 R5F572TKEGFP#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 128 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers